HP logo

HP RP2 2000 J1900 2 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34534
Info modified on:
14 Jun 2024, 16:45:11
End of life date:
29 Feb 2016
Short summary description HP RP2 2000 J1900 2 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black:

HP RP2 2000, 35,6 cm (14"), 1366 x 768 pixels, 16:9, Intel® Celeron®, J1900, 2 GHz

Long summary description HP RP2 2000 J1900 2 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black:

HP RP2 2000. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Aspect ratio: 16:9. Processor family: Intel® Celeron®, Processor model: J1900, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 320 GB, Storage media: HDD, HDD capacity: 320 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.