HP logo

HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76017
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Oct 2018
Short summary description HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB:

HP t730, 2,7 GHz, AMD Embedded R-Series SoC, 2nd Generation AMD Embedded R-Series APU, RX-427BB, 3,6 GHz, 4 MB

Long summary description HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB:

HP t730. Processor frequency: 2,7 GHz, Processor family: AMD Embedded R-Series SoC, Processor generation: 2nd Generation AMD Embedded R-Series APU. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 9000, Discrete graphics card model: AMD FirePro W2100. Cabling technology: 10/100/1000Base-T(X), Supported protocols: Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.