HP logo

HP V 1410-16G Unmanaged Gigabit Ethernet (10/100/1000) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81639
Info modified on:
14 Jul 2021, 11:11:21
Short summary description HP V 1410-16G Unmanaged Gigabit Ethernet (10/100/1000) Grey:

HP V 1410-16G, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description HP V 1410-16G Unmanaged Gigabit Ethernet (10/100/1000) Grey:

HP V 1410-16G. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8192 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.