HP logo

HP ProCurve 2520-8G-PoE Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53366
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProCurve 2520-8G-PoE Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

HP ProCurve 2520-8G-PoE, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP ProCurve 2520-8G-PoE Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

HP ProCurve 2520-8G-PoE. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.