HP logo

HP Pavilion 27xw computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112253
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2016
Short summary description HP Pavilion 27xw computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Silver:

HP Pavilion 27xw, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Silver

Long summary description HP Pavilion 27xw computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Silver:

HP Pavilion 27xw. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.