HP logo

HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73256
Info modified on:
14 Mar 2024, 19:48:21
Short summary description HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide 352dw, Colour, 2400 x 1200 DPI, 4, A4, 40000 pages per month, 30 ppm

Long summary description HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide 352dw. Colour, Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm. Duplex printing. Wi-Fi. Product colour: Black, White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.