HP logo

HP Z230 Intel® Xeon® E3 V3 Family E3-1240V3 16 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K600 Windows 7 Professional SFF Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31261
Info modified on:
07 Oct 2024, 17:06:58
Short summary description HP Z230 Intel® Xeon® E3 V3 Family E3-1240V3 16 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K600 Windows 7 Professional SFF Workstation Black:

HP Z230, 3,4 GHz, Intel® Xeon® E3 V3 Family, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z230 Intel® Xeon® E3 V3 Family E3-1240V3 16 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K600 Windows 7 Professional SFF Workstation Black:

HP Z230. Processor frequency: 3,4 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1240V3. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.