HP logo

HP Omni 27-1101a Intel® Core™ i5 i5-3450S 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75171
Info modified on:
07 Oct 2024, 17:07:22
Short summary description HP Omni 27-1101a Intel® Core™ i5 i5-3450S 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 7 Home Premium Black:

HP Omni 27-1101a, 68,6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 7 Home Premium

Long summary description HP Omni 27-1101a Intel® Core™ i5 i5-3450S 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 7 Home Premium Black:

HP Omni 27-1101a. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2,8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7450A. Built-in camera. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.