HP 2005pr USB 2.0, Wired, 10,100 Mbit/s, Black, Kensington, HP, 219,5 mm
HP 2005pr USB 2.0. Connectivity technology: Wired. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: HP. Width: 219,5 mm, Depth: 70,2 mm, Height: 25,2 mm