HP logo

HP Compaq dc7800 Base Model Convertible Minitower PC Intel® Core™2 Quad 2 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130538
Info modified on:
02 Oct 2024, 13:08:01
Short summary description HP Compaq dc7800 Base Model Convertible Minitower PC Intel® Core™2 Quad 2 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional:

HP Compaq dc7800 Base Model Convertible Minitower PC, Intel® Core™2 Quad, 2 GB, DDR2-SDRAM, 80 GB, Windows XP Professional

Long summary description HP Compaq dc7800 Base Model Convertible Minitower PC Intel® Core™2 Quad 2 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional:

HP Compaq dc7800 Base Model Convertible Minitower PC. Processor family: Intel® Core™2 Quad. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Chassis type: Mini Tower. Product type: PC. Weight: 11,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.