HP logo

HP Compaq W17q computer monitor 43,2 cm (17") 1400 x 900 pixels LED Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142299
Info modified on:
19 Feb 2024, 19:05:10
End of life date:
31 Dec 2007
Short summary description HP Compaq W17q computer monitor 43,2 cm (17") 1400 x 900 pixels LED Grey:

HP Compaq W17q, 43,2 cm (17"), 1400 x 900 pixels, LED, LCD, 8 ms, Grey

Long summary description HP Compaq W17q computer monitor 43,2 cm (17") 1400 x 900 pixels LED Grey:

HP Compaq W17q. Display diagonal: 43,2 cm (17"), Display resolution: 1400 x 900 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.