HP logo

HP t520 1,2 GHz Windows Embedded 8 Standard 1,04 kg Black GX-212JC

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117212
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Mar 2018
Short summary description HP t520 1,2 GHz Windows Embedded 8 Standard 1,04 kg Black GX-212JC:

HP t520, 1,2 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-212JC, 1 MB, 4 GB

Long summary description HP t520 1,2 GHz Windows Embedded 8 Standard 1,04 kg Black GX-212JC:

HP t520. Processor frequency: 1,2 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD. Cabling technology: 10/100/1000Base-T(X). Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.