HP logo

HP 871 Upgrade (3Lx7) ink cartridge 7 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102310
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
31 Mar 2019
Short summary description HP 871 Upgrade (3Lx7) ink cartridge 7 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:

HP 871 Upgrade (3Lx7), Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 3000 ml, 3000 ml, 7 pc(s)

Long summary description HP 871 Upgrade (3Lx7) ink cartridge 7 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:

HP 871 Upgrade (3Lx7). Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Black ink volume: 3000 ml, Supply type: Multi pack, Colour ink volume: 3000 ml, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 7 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.