HP logo

HP 340 G1 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47198
Info modified on:
23 Jan 2025, 19:04:27
Short summary description HP 340 G1 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Black, Silver:

HP 340 G1, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP 340 G1 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Black, Silver:

HP 340 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.