HP logo

HP FZ559AA graphics card NVIDIA Quadro FX 5800 4 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123444
Info modified on:
02 Sept 2024, 20:30:27
End of life date:
30 Jun 2011
Short summary description HP FZ559AA graphics card NVIDIA Quadro FX 5800 4 GB GDDR3:

HP FZ559AA, Quadro FX 5800, 4 GB, GDDR3, 2560 x 1600 pixels, PCI Express 2.0

Long summary description HP FZ559AA graphics card NVIDIA Quadro FX 5800 4 GB GDDR3:

HP FZ559AA. Graphics processor family: NVIDIA, Graphics processor: Quadro FX 5800. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.