HP ATI FirePro V5700, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
HP ATI FirePro V5700. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active