HP logo

HP EliteBook 8730w Mobile Workstation Intel® Core™2 Duo T9400 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB HDD AMD Mobility FireGL V5725 Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34148
Info modified on:
22 Jan 2025, 04:51:35
End of life date:
30 Jan 2010
Short summary description HP EliteBook 8730w Mobile Workstation Intel® Core™2 Duo T9400 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB HDD AMD Mobility FireGL V5725 Windows Vista Business:

HP EliteBook 8730w Mobile Workstation, Intel® Core™2 Duo, 2,53 GHz, 43,2 cm (17"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8730w Mobile Workstation Intel® Core™2 Duo T9400 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB HDD AMD Mobility FireGL V5725 Windows Vista Business:

HP EliteBook 8730w Mobile Workstation. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2,53 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. Discrete graphics card model: AMD Mobility FireGL V5725. Operating system installed: Windows Vista Business. Weight: 3,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.