HP logo

HP EliteBook 8530p Notebook PC Intel® Core™2 Duo P8600 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83966
Info modified on:
22 Jan 2025, 05:02:31
Short summary description HP EliteBook 8530p Notebook PC Intel® Core™2 Duo P8600 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

HP EliteBook 8530p Notebook PC, Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8530p Notebook PC Intel® Core™2 Duo P8600 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

HP EliteBook 8530p Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 2,86 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.