HP logo

HP Compaq 6730s Intel® Core™2 Duo T5670 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3430 Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63658
Info modified on:
23 Jan 2025, 18:10:47
Short summary description HP Compaq 6730s Intel® Core™2 Duo T5670 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3430 Windows Vista Home Basic:

HP Compaq 6730s, Intel® Core™2 Duo, 1,8 GHz, 39,1 cm (15.4"), 2 GB, 160 GB, Windows Vista Home Basic

Long summary description HP Compaq 6730s Intel® Core™2 Duo T5670 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3430 Windows Vista Home Basic:

HP Compaq 6730s. Processor family: Intel® Core™2 Duo, Processor model: T5670, Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon HD 3430. Operating system installed: Windows Vista Home Basic. Weight: 2,49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.