HP logo

HP V195b 4GB USB flash drive USB Type-A 2.0 Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53014
Info modified on:
04 Apr 2025, 11:02:52
Short summary description HP V195b 4GB USB flash drive USB Type-A 2.0 Blue:

HP V195b 4GB, 4 GB, USB Type-A, 2.0, 25 MB/s, Slide, Blue

Long summary description HP V195b 4GB USB flash drive USB Type-A 2.0 Blue:

HP V195b 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 8 MB/s. Form factor: Slide. Weight: 3 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.