HP logo

HP V201a computer monitor 49,4 cm (19.4") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75392
Info modified on:
25 Nov 2022, 10:14:48
End of life date:
31 Oct 2015
Short summary description HP V201a computer monitor 49,4 cm (19.4") 1600 x 900 pixels Black:

HP V201a, 49,4 cm (19.4"), 1600 x 900 pixels, LED, 5 ms, Black

Long summary description HP V201a computer monitor 49,4 cm (19.4") 1600 x 900 pixels Black:

HP V201a. Display diagonal: 49,4 cm (19.4"), Display resolution: 1600 x 900 pixels. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.