HP logo

HP Pavilion 500-242ea AMD A8 A8-5500 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20593
Info modified on:
07 Oct 2024, 17:06:37
End of life date:
20 Jul 2014
Short summary description HP Pavilion 500-242ea AMD A8 A8-5500 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-242ea, 3,2 GHz, AMD A8, 6 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description HP Pavilion 500-242ea AMD A8 A8-5500 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-242ea. Processor frequency: 3,2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7560D, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.