HP logo

HP Pavilion TouchSmart 10-e004au AMD A4 A4-1200 Laptop 25,6 cm (10.1") Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79945
Info modified on:
22 Jan 2025, 05:14:39
Short summary description HP Pavilion TouchSmart 10-e004au AMD A4 A4-1200 Laptop 25,6 cm (10.1") Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion TouchSmart 10-e004au, AMD A4, 1 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Pavilion TouchSmart 10-e004au AMD A4 A4-1200 Laptop 25,6 cm (10.1") Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion TouchSmart 10-e004au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-1200, Processor frequency: 1 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8180. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.