HP logo

HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55663
Info modified on:
22 Jan 2025, 06:04:39
Short summary description HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:

HP Spectre 13 Pro, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:

HP Spectre 13 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.