HP Pavilion G4-2316la, AMD A6, 2,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB
HP Pavilion G4-2316la. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7520G. Operating system installed: Windows 8. Product colour: Black