HP ENVY Rove 20-k014ca, 50,8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 8
HP ENVY Rove 20-k014ca. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 1,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8. Product colour: Black, Silver