HP logo

HP 420 Intel® Xeon® E5 Family E5-1650 16 GB DDR3-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® K4000 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35529
Info modified on:
07 Oct 2024, 17:48:59
Short summary description HP 420 Intel® Xeon® E5 Family E5-1650 16 GB DDR3-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® K4000 Windows 7 Professional Mini Tower Workstation Black:

HP 420, 3,2 GHz, Intel® Xeon® E5 Family, 16 GB, 1,26 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP 420 Intel® Xeon® E5 Family E5-1650 16 GB DDR3-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® K4000 Windows 7 Professional Mini Tower Workstation Black:

HP 420. Processor frequency: 3,2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Mini Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.