HP logo

HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150867
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
02 Feb 2013
Short summary description HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Photosmart 5510, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Brown

Long summary description HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Photosmart 5510. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7,5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Brown

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.