HP logo

HP OfficeJet G510a Inkjet A4 4800 x 1200 DPI 28 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107491
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Dec 2011
Short summary description HP OfficeJet G510a Inkjet A4 4800 x 1200 DPI 28 ppm:

HP OfficeJet G510a, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet G510a Inkjet A4 4800 x 1200 DPI 28 ppm:

HP OfficeJet G510a. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.