Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15612
Info modified on:
23 May 2025, 19:08:32
Short summary description HP 2140 Fax:

HP 2140 Fax, Inkjet, 14,4 Kbit/s, 203 x 392 DPI, 6 sec/page, 20 locations, 65 dB

Long summary description HP 2140 Fax:

HP 2140 Fax. Print technology: Inkjet, Modem speed: 14,4 Kbit/s, Fax resolution: 203 x 392 DPI. Noise level: 65 dB. Maximum copy resolution: 200 x 200 DPI, Maximum number of copies: 50 copies. Maximum standard media size: A4. Fax memory: 8 MB, Fax memory: 200 pages

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.