HP logo

HP Everyday 500/A4/210x297 printing paper A4 (210x297 mm) 500 sheets White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130961
Info modified on:
25 Nov 2020, 13:39:41
Short summary description HP Everyday 500/A4/210x297 printing paper A4 (210x297 mm) 500 sheets White:

HP Everyday 500/A4/210x297, Laser/Inkjet printing, A4 (210x297 mm), 500 sheets, 75 g/m², White, 102 µm

Long summary description HP Everyday 500/A4/210x297 printing paper A4 (210x297 mm) 500 sheets White:

HP Everyday 500/A4/210x297. Recommended usage: Laser/Inkjet printing, Paper size: A4 (210x297 mm), Sheets per pack: 500 sheets. Sustainability certificates: EU Ecolabel, Forest Stewardship Council (FSC). Media sheets per package: 500 sheets, Media size (1 slide): A4, Paper dimensions: 210 x 297mm

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.