HP logo

HP LaserJet Pro P1566 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121612
Info modified on:
20 Dec 2023, 11:57:38
End of life date:
31 Jan 2012
Short summary description HP LaserJet Pro P1566 1200 x 1200 DPI A4:

HP LaserJet Pro P1566, Laser, 1200 x 1200 DPI, A4, 22 ppm, Grey

Long summary description HP LaserJet Pro P1566 1200 x 1200 DPI A4:

HP LaserJet Pro P1566. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.