HP logo

HP Compaq Pro 4300 Intel Pentium G G2030 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100939
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 4300 Intel Pentium G G2030 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Wi-Fi 4 (802.11n) Black:

HP Compaq Pro 4300, 50,8 cm (20"), HD+, Intel Pentium G, 4 GB, 500 GB, Windows 8 Pro

Long summary description HP Compaq Pro 4300 Intel Pentium G G2030 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Wi-Fi 4 (802.11n) Black:

HP Compaq Pro 4300. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Pentium G, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD Super Multi. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.