HP logo

HP LaserJet Pro M202dw Wireless Black and white Printer, Ethernet Only; Duplex

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27626
Info modified on:
25 Jun 2025, 06:08:52
Short summary description HP LaserJet Pro M202dw Wireless Black and white Printer, Ethernet Only; Duplex:

HP LaserJet Pro M202dw Wireless Black and white Printer, Ethernet Only; Duplex, Laser, 1200 x 1200 DPI, A4, 25 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M202dw Wireless Black and white Printer, Ethernet Only; Duplex:

HP LaserJet Pro M202dw Wireless Black and white Printer, Ethernet Only; Duplex. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.