HP logo

HP LaserJet Pro M402d 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175914
Info modified on:
30 May 2023, 12:08:53
End of life date:
23 Mar 2019
Short summary description HP LaserJet Pro M402d 1200 x 1200 DPI A4:

HP LaserJet Pro M402d, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, White

Long summary description HP LaserJet Pro M402d 1200 x 1200 DPI A4:

HP LaserJet Pro M402d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD, Product colour: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.