HP logo

HP C2J92AA graphics card NVIDIA Quadro K600 1 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93222
Info modified on:
10 Jul 2023, 20:12:41
End of life date:
01 Aug 2015
Short summary description HP C2J92AA graphics card NVIDIA Quadro K600 1 GB GDDR3:

HP C2J92AA, Quadro K600, 1 GB, GDDR3, 128 bit, 3840 x 2160 pixels, PCI Express x16

Long summary description HP C2J92AA graphics card NVIDIA Quadro K600 1 GB GDDR3:

HP C2J92AA. Graphics processor family: NVIDIA, Graphics processor: Quadro K600, Processor frequency: 400 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 891 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.