HP ProDesk 600 G3, 3,4 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD-RW, Windows 7 Professional
HP ProDesk 600 G3. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC