HP logo

HP t610 PLUS 1,65 GHz Windows Embedded Standard 7 2,04 kg Black G-T56N

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32389
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP t610 PLUS 1,65 GHz Windows Embedded Standard 7 2,04 kg Black G-T56N:

HP t610 PLUS, 1,65 GHz, AMD G, G-T56N, 1 MB, 4 GB, DDR3-SDRAM

Long summary description HP t610 PLUS 1,65 GHz Windows Embedded Standard 7 2,04 kg Black G-T56N:

HP t610 PLUS. Processor frequency: 1,65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.