HP logo

HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155946
Info modified on:
22 Jan 2025, 05:33:51
Short summary description HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Professional Silver:

HP EliteBook Folio 9470m, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Professional Silver:

HP EliteBook Folio 9470m. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.