HP logo

HP OfficeJet 4630 Thermal inkjet A4 4800 x 1200 DPI 8,8 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88055
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
29 Feb 2016
Short summary description HP OfficeJet 4630 Thermal inkjet A4 4800 x 1200 DPI 8,8 ppm Wi-Fi:

HP OfficeJet 4630, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet 4630 Thermal inkjet A4 4800 x 1200 DPI 8,8 ppm Wi-Fi:

HP OfficeJet 4630. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,2 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.