HP logo

HP Pavilion g6-1390sa Intel® Core™ i3 i3-2330M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46060
Info modified on:
22 Jan 2025, 05:58:22
End of life date:
26 Jun 2012
Short summary description HP Pavilion g6-1390sa Intel® Core™ i3 i3-2330M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:

HP Pavilion g6-1390sa, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description HP Pavilion g6-1390sa Intel® Core™ i3 i3-2330M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:

HP Pavilion g6-1390sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.