HP logo

HP Spectre x360 13-aw0118tu Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30365
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Spectre x360 13-aw0118tu Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP Spectre x360 13-aw0118tu, Intel® Core™ i7, 1,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP Spectre x360 13-aw0118tu Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP Spectre x360 13-aw0118tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.