HP logo

HP Z8 G4 Intel® Xeon® Gold 6246 384 GB DDR4-SDRAM 6 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85316
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z8 G4 Intel® Xeon® Gold 6246 384 GB DDR4-SDRAM 6 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black:

HP Z8 G4, 3,3 GHz, Intel® Xeon® Gold, 384 GB, 6 TB, DVD-RW, Windows 10 Pro

Long summary description HP Z8 G4 Intel® Xeon® Gold 6246 384 GB DDR4-SDRAM 6 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black:

HP Z8 G4. Processor frequency: 3,3 GHz, Processor family: Intel® Xeon® Gold, Processor model: 6246. Internal memory: 384 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 6 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 22,4 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.