HP logo

HP Notebook - 15-db0500sa AMD A6 A6-9225 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9343
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
04 Apr 2020
Short summary description HP Notebook - 15-db0500sa AMD A6 A6-9225 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM:

HP Notebook - 15-db0500sa, AMD A6, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, DDR4-SDRAM

Long summary description HP Notebook - 15-db0500sa AMD A6 A6-9225 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM:

HP Notebook - 15-db0500sa. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.