HP logo

HP ZBook 15v G5 Mobile Workstation (7PA09AV) Intel® Core™ i7 i7-9750H 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2,51 TB HDD+SSD FreeDOS Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83185
Info modified on:
09 Jul 2024, 09:48:33
Short summary description HP ZBook 15v G5 Mobile Workstation (7PA09AV) Intel® Core™ i7 i7-9750H 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2,51 TB HDD+SSD FreeDOS Silver:

HP ZBook 15v G5 Mobile Workstation (7PA09AV), Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 2,51 TB

Long summary description HP ZBook 15v G5 Mobile Workstation (7PA09AV) Intel® Core™ i7 i7-9750H 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2,51 TB HDD+SSD FreeDOS Silver:

HP ZBook 15v G5 Mobile Workstation (7PA09AV). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.