HP logo

HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
258454
Info modified on:
03 Mar 2025, 15:38:19
End of life date:
31 Aug 2023
Short summary description HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

HP OMEN 27i, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

HP OMEN 27i. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.