HP 820571-001, 16 GB, DDR4, 2133 MHz, 288-pin DIMM
HP 820571-001. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM