HP logo

HP 803181-041 keyboard Office USB QWERTZ German Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111002
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 803181-041 keyboard Office USB QWERTZ German Black:

HP 803181-041, Full-size (100%), Wired, USB, Mechanical, QWERTZ, Black

Long summary description HP 803181-041 keyboard Office USB QWERTZ German Black:

HP 803181-041. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ, Recommended usage: Office. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.