HP logo

HP 220 Wireless mouse Office Ambidextrous RF Wireless Optical 1600 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171379
Info modified on:
30 May 2025, 12:26:09
Short summary description HP 220 Wireless mouse Office Ambidextrous RF Wireless Optical 1600 DPI:

HP 220 Wireless Mouse, Ambidextrous, Optical, RF Wireless, 1600 DPI, Black, Red

Long summary description HP 220 Wireless mouse Office Ambidextrous RF Wireless Optical 1600 DPI:

HP 220 Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Red

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.