HP V2, 16 GB, 1 x 16 GB, DDR4, 2400 MHz
HP V2. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, CAS latency: 17